CTS Corporation Oscillators 616L3I027M00000R

Description
XO, 27MHZ, 1.6X1.2MM, +3.3V, 50P
Request a Quote Datasheet
Description
XO, 27MHZ, 1.6X1.2MM, +3.3V, 50P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 110-616L3I027M00000RTR-ND - DigiKey
Thief River Falls, MN, United States
XO, 27MHZ, 1.6X1.2MM, +3.3V, 50P

XO, 27MHZ, 1.6X1.2MM, +3.3V, 50P

Buy Now Datasheet
Oscillators - 110-616L3I027M00000RCT-ND - DigiKey
Thief River Falls, MN, United States
XO, 27MHZ, 1.6X1.2MM, +3.3V, 50P

XO, 27MHZ, 1.6X1.2MM, +3.3V, 50P

Buy Now Datasheet
Oscillators - 110-616L3I027M00000RDKR-ND - DigiKey
Thief River Falls, MN, United States
XO, 27MHZ, 1.6X1.2MM, +3.3V, 50P

XO, 27MHZ, 1.6X1.2MM, +3.3V, 50P

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 110-616L3I027M00000RTR-ND
Product Name Oscillators
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM8V-T1A-32.768KHZ-9PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
5 suppliers
Oscillator Crystal - 510BAB10M0000AAGR - Richardson RFPD
Specs
Frequency 10 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000000.528000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 5.28E-4 MHz
Frequency Stability 50 ppm
View Details