CTS Corporation Oscillators - 578L240CAT 578L240CAT

Description
Manufacturer: CTS-Frequency Controls Win Source Part Number: 1010139-578L240CAT Type: VCTCXO Height - Seated (Max): 0.083" (2.10mm) Mounting: SMD (SMT) Frequency: 24MHz Output: Clipped Sine Wave Current - Supply (Max): 3.5mA Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -20°C to 70°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Purpose: Enable/Disable Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: CTS-Frequency Controls Win Source Part Number: 1010139-578L240CAT Type: VCTCXO Height - Seated (Max): 0.083" (2.10mm) Mounting: SMD (SMT) Frequency: 24MHz Output: Clipped Sine Wave Current - Supply (Max): 3.5mA Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -20°C to 70°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Purpose: Enable/Disable Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 578L240CAT - 1010139-578L240CAT - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - 578L240CAT
1010139-578L240CAT
Oscillators - 578L240CAT 1010139-578L240CAT
Manufacturer: CTS-Frequency Controls Win Source Part Number: 1010139-578L240CAT Type: VCTCXO Height - Seated (Max): 0.083" (2.10mm) Mounting: SMD (SMT) Frequency: 24MHz Output: Clipped Sine Wave Current - Supply (Max): 3.5mA Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -20°C to 70°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Purpose: Enable/Disable Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient

Manufacturer: CTS-Frequency Controls
Win Source Part Number: 1010139-578L240CAT
Type: VCTCXO
Height - Seated (Max): 0.083" (2.10mm)
Mounting: SMD (SMT)
Frequency: 24MHz
Output: Clipped Sine Wave
Current - Supply (Max): 3.5mA
Categories: Crystals, Oscillators, Resonators
Status: Active
Temperature Range - Operating: -20°C to 70°C
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Purpose: Enable/Disable
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1010139-578L240CAT
Product Name Oscillators - 578L240CAT
Oscillator Type TCXO; VCTCXO
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECOC-2522-40.000-3FC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Clocks and timing solutions - CYPRESS™ Oscillators - CY29412FLXI - CY29412FLXI - Infineon Technologies AG
Specs
Oscillator Type XO
Frequency 15 to 2100 MHz
Supply Voltage 1.71 V 3.63 V
View Details
VCO / SURF MOUNT / RoHS - ROS-1700-819R+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Clock/Timing - Programmable Timers and Oscillators - NE555PWRE4 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.1000 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers