CTS Corporation Oscillators 536L400X2IT5

Description
40MHz TCXO HCMOS Oscillator 3.3V 10-SMD, No Lead
Request a Quote Datasheet
Description
40MHz TCXO HCMOS Oscillator 3.3V 10-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 110-536L400X2IT5TR-ND - DigiKey
Thief River Falls, MN, United States
40MHz TCXO HCMOS Oscillator 3.3V 10-SMD, No Lead

40MHz TCXO HCMOS Oscillator 3.3V 10-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 110-536L400X2IT5TR-ND
Product Name Oscillators
Oscillator Type TCXO
Package / Form Factor Surface Mount; 10-SMD, No Lead
Features / Standards Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - SIT1552AI-JE-DCC-32.768G-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
Programmable Timers and Oscillators - CD4541BM96 - Quarktwin Technology Ltd.
Specs
Oscillator Type Programmable Timer
Package / Form Factor Surface Mount; 14-SOIC (0.154\", 3.90mm Width)
Features / Standards RoHS
View Details
2 suppliers
Oscillators - 8500 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator S3 - S33305T-25.000-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S3
Frequency 25 MHz
Frequency Stability 50 ppm
View Details