CTS Corporation Oscillators 536L25001IT5

Description
25MHz TCXO HCMOS Oscillator 3.3V 10-SMD, No Lead
Request a Quote Datasheet
Description
25MHz TCXO HCMOS Oscillator 3.3V 10-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 110-536L25001IT5DKR-ND - DigiKey
Thief River Falls, MN, United States
25MHz TCXO HCMOS Oscillator 3.3V 10-SMD, No Lead

25MHz TCXO HCMOS Oscillator 3.3V 10-SMD, No Lead

Buy Now Datasheet
Oscillators - 110-536L25001IT5TR-ND - DigiKey
Thief River Falls, MN, United States
25MHz TCXO HCMOS Oscillator 3.3V 10-SMD, No Lead

25MHz TCXO HCMOS Oscillator 3.3V 10-SMD, No Lead

Buy Now Datasheet
Oscillators - 110-536L25001IT5CT-ND - DigiKey
Thief River Falls, MN, United States
25MHz TCXO HCMOS Oscillator 3.3V 10-SMD, No Lead

25MHz TCXO HCMOS Oscillator 3.3V 10-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 110-536L25001IT5DKR-ND
Product Name Oscillators
Oscillator Type TCXO
Package / Form Factor Surface Mount; 10-SMD, No Lead
Features / Standards Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 863-510BBA000292CAGRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Oscillators - TK970 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 120 MHz
Output Power 24 dBm
View Details
Programmable Timers and Oscillators - CY2X013LXI062T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers