CTS Corporation Oscillators 536L10005IT5

Description
10MHz TCXO HCMOS Oscillator 3.3V 10-SMD, No Lead
Request a Quote Datasheet
Description
10MHz TCXO HCMOS Oscillator 3.3V 10-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 110-536L10005IT5TR-ND - DigiKey
Thief River Falls, MN, United States
10MHz TCXO HCMOS Oscillator 3.3V 10-SMD, No Lead

10MHz TCXO HCMOS Oscillator 3.3V 10-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 110-536L10005IT5TR-ND
Product Name Oscillators
Oscillator Type TCXO
Package / Form Factor Surface Mount; 10-SMD, No Lead
Features / Standards Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SIT1533AC-H5-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - NE555PWRG4 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.1000 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Oscillators - 8520 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator TX21 - TX21-18025S-32.000-A01 - Aker Technology USA Corporation
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; TX21
Frequency 32 MHz
View Details