CTS Corporation Oscillators 535L260X2IA5

Description
26MHz VCTCXO Clipped Sine Wave Oscillator 3.3V 10-SMD, No Lead
Request a Quote Datasheet
Description
26MHz VCTCXO Clipped Sine Wave Oscillator 3.3V 10-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 110-535L260X2IA5TR-ND - DigiKey
Thief River Falls, MN, United States
26MHz VCTCXO Clipped Sine Wave Oscillator 3.3V 10-SMD, No Lead

26MHz VCTCXO Clipped Sine Wave Oscillator 3.3V 10-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 110-535L260X2IA5TR-ND
Product Name Oscillators
Oscillator Type VCTCXO
Package / Form Factor Surface Mount; 10-SMD, No Lead
Features / Standards Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SIT1532AI-J4-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
Programmable Timers and Oscillators - LMK61E2-I5SIAT - Quarktwin Technology Ltd.
Specs
Oscillator Type VCO; VCO
Package / Form Factor Surface Mount; 8-SMD Module
Features / Standards RoHS
View Details
Oscillators - FLO 6139-6565-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator S3 - S33305T-25.000-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S3
Frequency 25 MHz
Frequency Stability 50 ppm
View Details