CTS Corporation Oscillators 525L40010ITR

Description
40MHz TCXO Clipped Sine Wave Oscillator 3.3V 4-SMD, No Lead
Request a Quote Datasheet
Description
40MHz TCXO Clipped Sine Wave Oscillator 3.3V 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 110-525L40010ITRDKR-ND - DigiKey
Thief River Falls, MN, United States
40MHz TCXO Clipped Sine Wave Oscillator 3.3V 4-SMD, No Lead

40MHz TCXO Clipped Sine Wave Oscillator 3.3V 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 110-525L40010ITRCT-ND - DigiKey
Thief River Falls, MN, United States
40MHz TCXO Clipped Sine Wave Oscillator 3.3V 4-SMD, No Lead

40MHz TCXO Clipped Sine Wave Oscillator 3.3V 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 110-525L40010ITR-ND - DigiKey
Thief River Falls, MN, United States
40MHz TCXO Clipped Sine Wave Oscillator 3.3V 4-SMD, No Lead

40MHz TCXO Clipped Sine Wave Oscillator 3.3V 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 110-525L40010ITRDKR-ND
Product Name Oscillators
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 1 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8500 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - CD4541BEX - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 6 to 0.1000 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0002.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0020 MHz
Frequency Stability 50 ppm
View Details