CTS Corporation Angle, Linear Position Measuring 525-99-011

Description
ROTARY POS SENSOR 0 DEGREE CW
Request a Quote Datasheet
Description
ROTARY POS SENSOR 0 DEGREE CW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 119-525-99-011-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
119-525-99-011-ND
Angle, Linear Position Measuring 119-525-99-011-ND
ROTARY POS SENSOR 0 DEGREE CW

ROTARY POS SENSOR 0 DEGREE CW

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 119-525-99-011-ND
Product Name Angle, Linear Position Measuring
Operating Temperature -40 to 302 F (-40 to 150 C)
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Angle, Linear Position Measuring - 1882-1030067-ND - DigiKey
Specs
Sensor Technology Magnetoresistive Linear Position Sensor/Switch
View Details
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details
Laser Triangulation Sensor - RF60i - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 39.37 inch (1000 mm)
View Details