CTS Corporation Oscillators 520N30720ITR

Description
XTAL OSC TCXO 30.7200MHZ SNWV
Request a Quote Datasheet
Description
XTAL OSC TCXO 30.7200MHZ SNWV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 110-520N30720ITR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC TCXO 30.7200MHZ SNWV

XTAL OSC TCXO 30.7200MHZ SNWV

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 110-520N30720ITR-ND
Product Name Oscillators
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 2 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510BBA000110BAG - Richardson RFPD
Specs
Frequency 148 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Crystals, Oscillators, Resonators Crystals -  - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Frequency 0.0328 MHz
Frequency Tolerance 20 %
View Details
3 suppliers
Oscillators - DTO 6564 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2X014LXI312T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 312 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers