CTS Corporation Oscillators 516N20015DTR

Description
XTAL OSC TCXO 20.0000MHZ SNWV
Request a Quote Datasheet
Description
XTAL OSC TCXO 20.0000MHZ SNWV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 110-516N20015DTR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC TCXO 20.0000MHZ SNWV

XTAL OSC TCXO 20.0000MHZ SNWV

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 110-516N20015DTR-ND
Product Name Oscillators
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 1.5 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510ABA170M000AAGR - Richardson RFPD
Specs
Frequency 170 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals, Oscillators, Resonators Crystals -  - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Frequency 0.0328 MHz
Frequency Tolerance 20 %
View Details
3 suppliers
Oscillators - TK954 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 70 MHz
Output Power 9 dBm
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2XF34FLXCT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 50 to 690 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers