CTS Corporation Oscillators 516M14425ITR

Description
2.0mm x 1.6mm Surface Mount Clip
Request a Quote Datasheet
Description
2.0mm x 1.6mm Surface Mount Clip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 110-516M14425ITR-ND - DigiKey
Thief River Falls, MN, United States
2.0mm x 1.6mm Surface Mount Clip

2.0mm x 1.6mm Surface Mount Clip

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 110-516M14425ITR-ND
Product Name Oscillators
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 2.5 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2X013LXI200T - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
Clock/Timing - Programmable Timers and Oscillators - SA555DG4 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.1000 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Oscillators - XC265-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 50 ppm
View Details