Tusonix, Inc. Filter, Pi, Smd,1000Pf, 100V, 10A; Capacitance Tusonix 4700-005LF

Description
FILTER, PI, SMD,1000PF, 100V, 10A; Capacitance:1000pF; Voltage Rating:100V; Filter Type:-; Current Rating:10A; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Attenuation @ RoHS Compliant: Yes
Datasheet
Description
FILTER, PI, SMD,1000PF, 100V, 10A; Capacitance:1000pF; Voltage Rating:100V; Filter Type:-; Current Rating:10A; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Attenuation @ RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Pi, Smd,1000Pf, 100V, 10A; Capacitance Tusonix - 25M4040 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Pi, Smd,1000Pf, 100V, 10A; Capacitance Tusonix
25M4040
Filter, Pi, Smd,1000Pf, 100V, 10A; Capacitance Tusonix 25M4040
FILTER, PI, SMD,1000PF, 100V, 10A; Capacitance:1000pF; Voltage Rating:100V; Filter Type:-; Current Rating:10A; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Attenuation @ RoHS Compliant: Yes

FILTER, PI, SMD,1000PF, 100V, 10A; Capacitance:1000pF; Voltage Rating:100V; Filter Type:-; Current Rating:10A; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Attenuation @ RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 25M4040
Product Name Filter, Pi, Smd,1000Pf, 100V, 10A; Capacitance Tusonix
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitor - 101C402T250CJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4000 microF
View Details
4 suppliers