Tusonix, Inc. Power Line Filter, Emi/rfi, 10A; Filter Applications Tusonix 4700-003LF

Description
POWER LINE FILTER, EMI/RFI, 10A; Filter Applications:General Purpose; Voltage Rating:100VDC; Current Rating:10A; No. of Phases:-; No. of Stages:-; Filter Input Terminals:-; Filter Output Terminals:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, EMI/RFI, 10A; Filter Applications:General Purpose; Voltage Rating:100VDC; Current Rating:10A; No. of Phases:-; No. of Stages:-; Filter Input Terminals:-; Filter Output Terminals:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, Emi/rfi, 10A; Filter Applications Tusonix - 25M4039 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Emi/rfi, 10A; Filter Applications Tusonix
25M4039
Power Line Filter, Emi/rfi, 10A; Filter Applications Tusonix 25M4039
POWER LINE FILTER, EMI/RFI, 10A; Filter Applications:General Purpose; Voltage Rating:100VDC; Current Rating:10A; No. of Phases:-; No. of Stages:-; Filter Input Terminals:-; Filter Output Terminals:-; Product Range:- RoHS Compliant: Yes

POWER LINE FILTER, EMI/RFI, 10A; Filter Applications:General Purpose; Voltage Rating:100VDC; Current Rating:10A; No. of Phases:-; No. of Stages:-; Filter Input Terminals:-; Filter Output Terminals:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 25M4039
Product Name Power Line Filter, Emi/rfi, 10A; Filter Applications Tusonix
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

IEC Filters - 1936526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting Faston
Standards and Certifications RoHS
View Details
CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
20A, 40Vdc Demanding Environment EMC Filters - FQA020ADC - TDK-Lambda Europe GmbH
Specs
Rated Voltage -40 to 40 volts
Rated Current 20 amps
View Details
Power Line Filter Modules - 486-3-138-361-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details