Tusonix, Inc. Feed Through, Pass Through Capacitors 4600-000LF

Description
1.4µF Feed Through Capacitor 15A Axial, Bushing, 1 Turret Lead
Request a Quote Datasheet
Description
1.4µF Feed Through Capacitor 15A Axial, Bushing, 1 Turret Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 410-1183-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
410-1183-ND
Feed Through, Pass Through Capacitors 410-1183-ND
1.4µF Feed Through Capacitor 15A Axial, Bushing, 1 Turret Lead

1.4µF Feed Through Capacitor 15A Axial, Bushing, 1 Turret Lead

Buy Now Datasheet
Cap, Feedthrough, 1.4Uf, 100V, 15A; Capacitance Tusonix - 25M4021 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Feedthrough, 1.4Uf, 100V, 15A; Capacitance Tusonix
25M4021
Cap, Feedthrough, 1.4Uf, 100V, 15A; Capacitance Tusonix 25M4021
CAP, FEEDTHROUGH, 1.4UF, 100V, 15A; Capacitance:1.4µF; Voltage Rating:100V; Current Rating:15A; Capacitor Case Style:-; Capacitor Mounting:Screw Mount; Capacitance Tolerance:-; Operating Temperature Min:-55°C; DC Resistance Max:- RoHS Compliant: Yes

CAP, FEEDTHROUGH, 1.4UF, 100V, 15A; Capacitance:1.4µF; Voltage Rating:100V; Current Rating:15A; Capacitor Case Style:-; Capacitor Mounting:Screw Mount; Capacitance Tolerance:-; Operating Temperature Min:-55°C; DC Resistance Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 410-1183-ND 25M4021
Product Name Feed Through, Pass Through Capacitors Cap, Feedthrough, 1.4Uf, 100V, 15A; Capacitance Tusonix
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Capacitance Range 1.4 microF 1.4 microF
Packing Method Tray
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Ceramic Capacitors - 1763-0402N3R9B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C234U016BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details