CTS Corporation Crystals 445W32E16M00000

Description
16MHz ±30ppm Crystal 20pF 40 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
16MHz ±30ppm Crystal 20pF 40 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 445W32E16M00000-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±30ppm Crystal 20pF 40 Ohms 2-SMD, No Lead

16MHz ±30ppm Crystal 20pF 40 Ohms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 16.0000MHZ 20PF SMD

CRYSTAL 16.0000MHZ 20PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 445W32E16M00000-ND 445W32E16M00000
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 20 ppm
Load Capacitance 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-10-36B2-JTN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
4 Pin Crystal C5S - C5S-25.000-12-3030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 25 MHz
Load Capacitance 12 pF
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Resonator - SMCM-3225 27.120MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27.12 MHz
View Details