CTS Corporation Crystals 445W25K27M00000

Description
27MHz ±20ppm Crystal 8pF 40 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
27MHz ±20ppm Crystal 8pF 40 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 445W25K27M00000-ND - DigiKey
Thief River Falls, MN, United States
27MHz ±20ppm Crystal 8pF 40 Ohms 2-SMD, No Lead

27MHz ±20ppm Crystal 8pF 40 Ohms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 27.0000MHZ 8PF SMD

CRYSTAL 27.0000MHZ 8PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 445W25K27M00000-ND 445W25K27M00000
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 8 pF 8 pF
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-122.8-20-4VX - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers
4 Pin Crystal C5S - C5S-8.000-18-3030-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 8 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-9PF-20PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCM-3225 27.120MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27.12 MHz
View Details