CTS Corporation Crystals 445W23E30M00000

Description
30MHz ±20ppm Crystal 20pF 30 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
30MHz ±20ppm Crystal 20pF 30 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 445W23E30M00000-ND - DigiKey
Thief River Falls, MN, United States
30MHz ±20ppm Crystal 20pF 30 Ohms 2-SMD, No Lead

30MHz ±20ppm Crystal 20pF 30 Ohms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 30.0000MHZ 20PF SMD

CRYSTAL 30.0000MHZ 20PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 445W23E30M00000-ND 445W23E30M00000
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm
Load Capacitance 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - X429-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/US
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
4 Pin Crystal C2E - C2E-24.000-10-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C2E
Frequency 24 MHz
Load Capacitance 10 pF
View Details
Crystal Units - 6727584 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystal Oscillator - SMD-2016 168 series 25MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details