CTS Corporation Crystals 445W22K12M00000

Description
12MHz ±20ppm Crystal 8pF 50 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
12MHz ±20ppm Crystal 8pF 50 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 445W22K12M00000-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±20ppm Crystal 8pF 50 Ohms 2-SMD, No Lead

12MHz ±20ppm Crystal 8pF 50 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 445W22K12M00000 - 764339-445W22K12M00000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals - 445W22K12M00000
764339-445W22K12M00000
Crystals - 445W22K12M00000 764339-445W22K12M00000
Manufacturer: CTS-Frequency Controls Win Source Part Number: 764339-445W22K12M000 00 Series: 445 Packaging: Reel package Type: MHz Crystal Operating Temperature Range: 0°C ~ 50°C Package: 2-SMD, No Lead Mounting: SMD Frequency: 12MHz ESR (Equivalent Series Resistance): 50 Ohm Frequency Stability: ±20ppm Frequency Tolerance: ±20ppm Load Capacitance: 8pF Operating Mode: Fundamental Categories: Crystals, Oscillators, Resonators Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Maximum): 0.053" (1.35mm) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: CTS-Frequency Controls
Win Source Part Number: 764339-445W22K12M00000
Series: 445
Packaging: Reel package
Type: MHz Crystal
Operating Temperature Range: 0°C ~ 50°C
Package: 2-SMD, No Lead
Mounting: SMD
Frequency: 12MHz
ESR (Equivalent Series Resistance): 50 Ohm
Frequency Stability: ±20ppm
Frequency Tolerance: ±20ppm
Load Capacitance: 8pF
Operating Mode: Fundamental
Categories: Crystals, Oscillators, Resonators
Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Maximum): 0.053" (1.35mm)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CRYSTAL 12.0000MHZ 8PF SMD

CRYSTAL 12.0000MHZ 8PF SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number 445W22K12M00000-ND 764339-445W22K12M00000 445W22K12M00000
Product Name Crystals Crystals - 445W22K12M00000 Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 20 ppm 20 ppm
Load Capacitance 8 pF 8 pF 8 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC685DKR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
4 Pin Crystal C7S - C7S-16.000-18-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C7S
Frequency 16 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-CM9V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Crystal Resonator - SMLF-3215 32.768KHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details