CTS Corporation Crystals 445I35G16M00000

Description
16MHz ±30ppm Crystal 30pF 40 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
16MHz ±30ppm Crystal 30pF 40 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 445I35G16M00000-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±30ppm Crystal 30pF 40 Ohms 2-SMD, No Lead

16MHz ±30ppm Crystal 30pF 40 Ohms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 16.0000MHZ 30PF SMD

CRYSTAL 16.0000MHZ 30PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 445I35G16M00000-ND 445I35G16M00000
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 30 pF 30 pF
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-12.000-18-3030-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 12 MHz
Load Capacitance 18 pF
View Details
Crystals - CM8V-T1A-LOW-ESR-32.768KHZ-12.5PF-20-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Frequency Stability 20 ppm
Load Capacitance 12.5 pF
View Details
Crystal Resonator - SMCE-3225 12MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 30 ppm
View Details
Crystal Units - 1847983 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 150 ppm
View Details