CTS Corporation Crystals 445I35F30M00000

Description
30MHz ±30ppm Crystal 24pF 30 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
30MHz ±30ppm Crystal 24pF 30 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 445I35F30M00000-ND - DigiKey
Thief River Falls, MN, United States
30MHz ±30ppm Crystal 24pF 30 Ohms 2-SMD, No Lead

30MHz ±30ppm Crystal 24pF 30 Ohms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 30.0000MHZ 24PF SMD

CRYSTAL 30.0000MHZ 24PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 445I35F30M00000-ND 445I35F30M00000
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 24 pF 24 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details
Crystal Units - 8149591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 20 ppm
View Details
4 Pin Crystal C6S - C6S-14.7456-12-3030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C6S
Frequency 14.75 MHz
Load Capacitance 12 pF
View Details
Surface Mount Crystals - ECS-120-8-33-JGN-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers