CTS Corporation Crystals 445I25C24M00000

Description
24MHz ±20ppm Crystal 16pF 40 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
24MHz ±20ppm Crystal 16pF 40 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 445I25C24M00000-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±20ppm Crystal 16pF 40 Ohms 2-SMD, No Lead

24MHz ±20ppm Crystal 16pF 40 Ohms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 24.0000MHZ 16PF SMD

CRYSTAL 24.0000MHZ 16PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 445I25C24M00000-ND 445I25C24M00000
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 16 pF 16 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-135.0-18-7SX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.5 MHz
View Details
4 suppliers
Crystals - 2195-CM7V-T1A-32.768KHZ-9PF-10PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Crystal Units - 1445064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smt
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystal Resonator - SMCE-3225 16MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
Frequency Stability 20 ppm
View Details