CTS Corporation Crystals 445C35B14M31818

Description
14.31818MHz ±30ppm Crystal 13pF 50 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
14.31818MHz ±30ppm Crystal 13pF 50 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 445C35B14M31818-ND - DigiKey
Thief River Falls, MN, United States
14.31818MHz ±30ppm Crystal 13pF 50 Ohms 2-SMD, No Lead

14.31818MHz ±30ppm Crystal 13pF 50 Ohms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 14.31818MHZ 13PF SMD

CRYSTAL 14.31818MHZ 13PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 445C35B14M31818-ND 445C35B14M31818
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 13 pF 13 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-122.8-18-5PXEN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
2 suppliers
4 Pin Crystal C3E - C3E-20.000-10-1530-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 20 MHz
Load Capacitance 10 pF
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-9PF-20PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Load Capacitance 9 pF
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details