CTS Corporation Crystals 445C32J24M57600

Description
24.576MHz ±30ppm Crystal 9pF 40 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
24.576MHz ±30ppm Crystal 9pF 40 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 445C32J24M57600-ND - DigiKey
Thief River Falls, MN, United States
24.576MHz ±30ppm Crystal 9pF 40 Ohms 2-SMD, No Lead

24.576MHz ±30ppm Crystal 9pF 40 Ohms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 24.5760MHZ 9PF SMD

CRYSTAL 24.5760MHZ 9PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 445C32J24M57600-ND 445C32J24M57600
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 20 ppm
Load Capacitance 9 pF 9 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-12-33-AGM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
4 Pin Crystal CA4 - CA4-22.1184-20-3050-R-TROQ - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CA4
Frequency 22.12 MHz
Load Capacitance 20 pF
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Resonator - SMCE-3225 12MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 30 ppm
View Details