CTS Corporation Crystals 445C25G30M00000

Description
30MHz ±20ppm Crystal 30pF 30 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
30MHz ±20ppm Crystal 30pF 30 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 445C25G30M00000-ND - DigiKey
Thief River Falls, MN, United States
30MHz ±20ppm Crystal 30pF 30 Ohms 2-SMD, No Lead

30MHz ±20ppm Crystal 30pF 30 Ohms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 30.0000MHZ 30PF SMD

CRYSTAL 30.0000MHZ 30PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 445C25G30M00000-ND 445C25G30M00000
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 30 pF 30 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-20-30B-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers
4 Pin Crystal C5S - C5S-10.78125-6-1515-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 10.78 MHz
Load Capacitance 6 pF
View Details
30 to 200 kHz Tuning Fork Crystal - MS3V-T1R - Micro Crystal AG
Specs
Package / Form Factor Surface Mount; Through Hole
Features / Standards RoHS; Lead-Free
Frequency 0.0300 to 0.2000 MHz
View Details
Crystal Oscillator - SMD-3225 163 series 12.288MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12.29 MHz
View Details