CTS Corporation Crystals 445C22G24M00000

Description
24MHz ±20ppm Crystal 30pF 40 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
24MHz ±20ppm Crystal 30pF 40 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 445C22G24M00000-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±20ppm Crystal 30pF 40 Ohms 2-SMD, No Lead

24MHz ±20ppm Crystal 30pF 40 Ohms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 24.0000MHZ 30PF SMD

CRYSTAL 24.0000MHZ 30PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 445C22G24M00000-ND 445C22G24M00000
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 20 ppm
Load Capacitance 30 pF 30 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-2016H 30MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
View Details
32.768 kHz Tuning Fork Crystal - CC7V-T1A - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
4 Pin Crystal C3E - C3E-28.224-18-3030-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 28.22 MHz
Load Capacitance 18 pF
View Details
Crystals - X443-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/US
Frequency Stability 50 ppm
Load Capacitance 18 pF
View Details
2 suppliers