CTS Corporation Crystals 445A33A27M00000

Description
27MHz ±30ppm Crystal 10pF 40 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
27MHz ±30ppm Crystal 10pF 40 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 445A33A27M00000-ND - DigiKey
Thief River Falls, MN, United States
27MHz ±30ppm Crystal 10pF 40 Ohms 2-SMD, No Lead

27MHz ±30ppm Crystal 10pF 40 Ohms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 27.0000MHZ 10PF SMD

CRYSTAL 27.0000MHZ 10PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 445A33A27M00000-ND 445A33A27M00000
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm
Load Capacitance 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-18-23A-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers
2 Pin Crystal CTS3 - CTS3-32.768-7-20-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CTS3
Frequency 32.77 MHz
Load Capacitance 7 pF
View Details
32.768 kHz Tuning Fork Crystal (Medical Grade) - CC8V-T1A Thin Medical - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
Crystal Resonator - SMCM-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details