CTS Corporation Crystals 445A32K16M00000

Description
16MHz ±30ppm Crystal 8pF 40 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
16MHz ±30ppm Crystal 8pF 40 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 445A32K16M00000-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±30ppm Crystal 8pF 40 Ohms 2-SMD, No Lead

16MHz ±30ppm Crystal 8pF 40 Ohms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 16.0000MHZ 8PF SMD

CRYSTAL 16.0000MHZ 8PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 445A32K16M00000-ND 445A32K16M00000
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 20 ppm
Load Capacitance 8 pF 8 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 50-ECS-120-18-33B2-JGN-TRCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 30 ppm
Load Capacitance 18 pF
View Details
4 Pin Crystal C6S - C6S-25.000-20-3030-X - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C6S
Frequency 25 MHz
Load Capacitance 20 pF
View Details
Crystals - 2195-CC1V-T1A-1.2288MHZ-10PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Crystal Resonator - SMCM-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details