CTS Corporation Crystals 445A32F27M00000

Description
27MHz ±30ppm Crystal 24pF 40 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
27MHz ±30ppm Crystal 24pF 40 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 445A32F27M00000-ND - DigiKey
Thief River Falls, MN, United States
27MHz ±30ppm Crystal 24pF 40 Ohms 2-SMD, No Lead

27MHz ±30ppm Crystal 24pF 40 Ohms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 27.0000MHZ 24PF SMD

CRYSTAL 27.0000MHZ 24PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 445A32F27M00000-ND 445A32F27M00000
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 20 ppm
Load Capacitance 24 pF 24 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-5PX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
4 Pin Crystal C3E - C3E-40.000-12-1010-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 40 MHz
Load Capacitance 12 pF
View Details
Crystals - CC4V-T1A 32.768KHZ +-20PPM 9PF - 1148689-CC4V-T1A 32.768KHZ +-20PPM 9PF - Win Source Electronics
Specs
Package / Form Factor Surface Mount; SMD/SMT
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
2 suppliers
Crystal Resonator - SMCM-3225H 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details