CTS Corporation Crystals 445A31L12M00000

Description
12MHz ±30ppm Crystal 12pF 50 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
12MHz ±30ppm Crystal 12pF 50 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 445A31L12M00000-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±30ppm Crystal 12pF 50 Ohms 2-SMD, No Lead

12MHz ±30ppm Crystal 12pF 50 Ohms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 12.0000MHZ 12PF SMD

CRYSTAL 12.0000MHZ 12PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 445A31L12M00000-ND 445A31L12M00000
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 10 ppm
Load Capacitance 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-10-30B-CKL-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
2 suppliers
4 Pin Crystal C5S - C5S-20.000-12-3030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 20 MHz
Load Capacitance 12 pF
View Details
2 suppliers
Crystals - 2195-CM7VT1ALOWESR32.768KHZ7PF20TAQCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Crystal Oscillator - SMD-2520 165 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Load Capacitance 15 pF
View Details