Tusonix, Inc. Filter, Power Line, Rfi, 10A; Current Rating Tusonix 4400-683 LF

Description
FILTER, POWER LINE, RFI, 10A; Current Rating:10A; Voltage Rating:300V; Filter Type:Miniature, Bushing, C-Type; Filter Terminals:Wire Leaded; Inductance Min:-; Capacitance:5pF; Leakage Current Max:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
FILTER, POWER LINE, RFI, 10A; Current Rating:10A; Voltage Rating:300V; Filter Type:Miniature, Bushing, C-Type; Filter Terminals:Wire Leaded; Inductance Min:-; Capacitance:5pF; Leakage Current Max:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Power Line, Rfi, 10A; Current Rating Tusonix - 42X1763 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Power Line, Rfi, 10A; Current Rating Tusonix
42X1763
Filter, Power Line, Rfi, 10A; Current Rating Tusonix 42X1763
FILTER, POWER LINE, RFI, 10A; Current Rating:10A; Voltage Rating:300V; Filter Type:Miniature, Bushing, C-Type; Filter Terminals:Wire Leaded; Inductance Min:-; Capacitance:5pF; Leakage Current Max:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

FILTER, POWER LINE, RFI, 10A; Current Rating:10A; Voltage Rating:300V; Filter Type:Miniature, Bushing, C-Type; Filter Terminals:Wire Leaded; Inductance Min:-; Capacitance:5pF; Leakage Current Max:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 42X1763
Product Name Filter, Power Line, Rfi, 10A; Current Rating Tusonix
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details