Tusonix, Inc. Filter, Power Line, Rfi, 10A; Current Rating Tusonix 4400-099 LF

Description
FILTER, POWER LINE, RFI, 10A; Current Rating:10A; Voltage Rating:50V; Filter Type:Miniature, Bushing, C-Type; Filter Terminals:Wire Leaded; Inductance Min:-; Capacitance:50000pF; Leakage Current Max:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
FILTER, POWER LINE, RFI, 10A; Current Rating:10A; Voltage Rating:50V; Filter Type:Miniature, Bushing, C-Type; Filter Terminals:Wire Leaded; Inductance Min:-; Capacitance:50000pF; Leakage Current Max:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Power Line, Rfi, 10A; Current Rating Tusonix - 42X1762 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Power Line, Rfi, 10A; Current Rating Tusonix
42X1762
Filter, Power Line, Rfi, 10A; Current Rating Tusonix 42X1762
FILTER, POWER LINE, RFI, 10A; Current Rating:10A; Voltage Rating:50V; Filter Type:Miniature, Bushing, C-Type; Filter Terminals:Wire Leaded; Inductance Min:-; Capacitance:50000pF; Leakage Current Max:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

FILTER, POWER LINE, RFI, 10A; Current Rating:10A; Voltage Rating:50V; Filter Type:Miniature, Bushing, C-Type; Filter Terminals:Wire Leaded; Inductance Min:-; Capacitance:50000pF; Leakage Current Max:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 42X1762
Product Name Filter, Power Line, Rfi, 10A; Current Rating Tusonix
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Film Paper Film Capacitors - 245HC2450K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers