Tusonix, Inc. Feed Through, Pass Through Capacitors 4400-095LF

Description
Feed Through Capacitor 200V 10A Axial, Bushing
Request a Quote Datasheet
Description
Feed Through Capacitor 200V 10A Axial, Bushing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 410-1166-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
410-1166-ND
Feed Through, Pass Through Capacitors 410-1166-ND
Feed Through Capacitor 200V 10A Axial, Bushing

Feed Through Capacitor 200V 10A Axial, Bushing

Buy Now Datasheet
Filter, Capacitor, 1000Pf, 300V, 10A; Current Rating Tusonix - 25M3899 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Capacitor, 1000Pf, 300V, 10A; Current Rating Tusonix
25M3899
Filter, Capacitor, 1000Pf, 300V, 10A; Current Rating Tusonix 25M3899
FILTER, CAPACITOR, 1000PF, 300V, 10A; Current Rating:10A; Voltage Rating:200V; Filter Type:-; Filter Terminals:Wire Leaded; Inductance Min:-; Capacitance:1000pF; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes

FILTER, CAPACITOR, 1000PF, 300V, 10A; Current Rating:10A; Voltage Rating:200V; Filter Type:-; Filter Terminals:Wire Leaded; Inductance Min:-; Capacitance:1000pF; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 410-1166-ND 25M3899
Product Name Feed Through, Pass Through Capacitors Filter, Capacitor, 1000Pf, 300V, 10A; Current Rating Tusonix
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
WVDC 200 volts 200 volts
WVAC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C342T250BD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers