Tusonix, Inc. Feed Through, Pass Through Capacitors 4400-093LF

Description
Feed Through Capacitor 50V 10A Axial, Bushing
Request a Quote Datasheet
Description
Feed Through Capacitor 50V 10A Axial, Bushing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 410-1164-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
410-1164-ND
Feed Through, Pass Through Capacitors 410-1164-ND
Feed Through Capacitor 50V 10A Axial, Bushing

Feed Through Capacitor 50V 10A Axial, Bushing

Buy Now Datasheet
Cap, Feedthrough, 10000Pf, 50V, 10A; Capacitance Tusonix - 25M3897 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Feedthrough, 10000Pf, 50V, 10A; Capacitance Tusonix
25M3897
Cap, Feedthrough, 10000Pf, 50V, 10A; Capacitance Tusonix 25M3897
CAP, FEEDTHROUGH, 10000PF, 50V, 10A; Capacitance:10000pF; Voltage Rating:50V; Current Rating:10A; Capacitor Mounting:Screw Mount; Capacitance Tolerance:-20%, +80%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C RoHS Compliant: Yes

CAP, FEEDTHROUGH, 10000PF, 50V, 10A; Capacitance:10000pF; Voltage Rating:50V; Current Rating:10A; Capacitor Mounting:Screw Mount; Capacitance Tolerance:-20%, +80%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 410-1164-ND 25M3897
Product Name Feed Through, Pass Through Capacitors Cap, Feedthrough, 10000Pf, 50V, 10A; Capacitance Tusonix
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
WVDC 50 volts 50 volts
WVAC 50 volts 50 volts
Packing Method Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100332FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C394U7R5DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details