Tusonix, Inc. Filter, Power Line, Rfi, 10A; Current Rating Tusonix 4400-076 LF

Description
FILTER, POWER LINE, RFI, 10A; Current Rating:10A; Voltage Rating:300V; Filter Type:Miniature, Bushing, C-Type; Filter Terminals:Wire Leaded; Inductance Min:-; Capacitance:100pF; Leakage Current Max:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
FILTER, POWER LINE, RFI, 10A; Current Rating:10A; Voltage Rating:300V; Filter Type:Miniature, Bushing, C-Type; Filter Terminals:Wire Leaded; Inductance Min:-; Capacitance:100pF; Leakage Current Max:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Power Line, Rfi, 10A; Current Rating Tusonix - 42X1761 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Power Line, Rfi, 10A; Current Rating Tusonix
42X1761
Filter, Power Line, Rfi, 10A; Current Rating Tusonix 42X1761
FILTER, POWER LINE, RFI, 10A; Current Rating:10A; Voltage Rating:300V; Filter Type:Miniature, Bushing, C-Type; Filter Terminals:Wire Leaded; Inductance Min:-; Capacitance:100pF; Leakage Current Max:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

FILTER, POWER LINE, RFI, 10A; Current Rating:10A; Voltage Rating:300V; Filter Type:Miniature, Bushing, C-Type; Filter Terminals:Wire Leaded; Inductance Min:-; Capacitance:100pF; Leakage Current Max:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 42X1761
Product Name Filter, Power Line, Rfi, 10A; Current Rating Tusonix
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Ceramic Capacitors - 0603J0100151GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C343U040BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details