Tusonix, Inc. Feed Through Capacitors - 4400-008LF 4400-008LF

Description
Manufacturer: Tusonix a Subsidiary of CTS Electronic Components Win Source Part Number: 906883-4400-008LF Series: 4400 Operating Temperature Range: -55°C ~ 125°C Features: Feed Through Capacitor 200V 10 A - Axial, Bushing Package: Bulk Package: Axial, Bushing Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.29.0040 Other Part Number: 410-1149, 4400008LF
Request a Quote Datasheet
Description
Manufacturer: Tusonix a Subsidiary of CTS Electronic Components Win Source Part Number: 906883-4400-008LF Series: 4400 Operating Temperature Range: -55°C ~ 125°C Features: Feed Through Capacitor 200V 10 A - Axial, Bushing Package: Bulk Package: Axial, Bushing Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.29.0040 Other Part Number: 410-1149, 4400008LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through Capacitors - 4400-008LF - 906883-4400-008LF - Win Source Electronics
Laguna Hills, CA, United States
Feed Through Capacitors - 4400-008LF
906883-4400-008LF
Feed Through Capacitors - 4400-008LF 906883-4400-008LF
Manufacturer: Tusonix a Subsidiary of CTS Electronic Components Win Source Part Number: 906883-4400-008LF Series: 4400 Operating Temperature Range: -55°C ~ 125°C Features: Feed Through Capacitor 200V 10 A - Axial, Bushing Package: Bulk Package: Axial, Bushing Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.29.0040 Other Part Number: 410-1149, 4400008LF

Manufacturer: Tusonix a Subsidiary of CTS Electronic Components
Win Source Part Number: 906883-4400-008LF
Series: 4400
Operating Temperature Range: -55°C ~ 125°C
Features: Feed Through Capacitor 200V 10 A - Axial, Bushing
Package: Bulk
Package: Axial, Bushing
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.29.0040
Other Part Number: 410-1149, 4400008LF

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 906883-4400-008LF
Product Name Feed Through Capacitors - 4400-008LF
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-101C473T010AJ2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers