500pF Feed Through Capacitor 200V 5A Axial, Press Fit
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 410-1118-ND |
| Product Name | Feed Through, Pass Through Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Capacitance Tolerance | 100 (+/- %) |