Tusonix, Inc. Feed Through, Pass Through Capacitors 4300-680LF

Description
Feed Through Capacitor 200V 5A Axial
Request a Quote Datasheet
Description
Feed Through Capacitor 200V 5A Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 410-1113-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
410-1113-ND
Feed Through, Pass Through Capacitors 410-1113-ND
Feed Through Capacitor 200V 5A Axial

Feed Through Capacitor 200V 5A Axial

Buy Now Datasheet
Filters Feed Through Capacitors -  - Win Source Electronics
Laguna Hills, CA, United States
Filters Feed Through Capacitors
Filters Feed Through Capacitors
Manufacturer: Tusonix a Subsidiary of CTS Electronic Components Category: Filters Feed Through Capacitors Package: Bulk Size / Dimension: 0.156" Dia x 0.110" L (3.96mm x 2.79mm) Voltage - Rated: 200V Operating Temperature: -55°C ~ 125°C Package / Case: Axial Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Tusonix a Subsidiary of CTS Electronic Components
Category: Filters Feed Through Capacitors
Package: Bulk
Size / Dimension: 0.156" Dia x 0.110" L (3.96mm x 2.79mm)
Voltage - Rated: 200V
Operating Temperature: -55°C ~ 125°C
Package / Case: Axial
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Capacitors Capacitors
Product Number 410-1113-ND
Product Name Feed Through, Pass Through Capacitors Filters Feed Through Capacitors
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Aluminum Electrolytic - 101C133U040AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers