Tusonix, Inc. Feed Through, Pass Through Capacitors 4300-025LF

Description
Feed Through Capacitor 50V 5A Axial
Request a Quote Datasheet
Description
Feed Through Capacitor 50V 5A Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 410-1111-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
410-1111-ND
Feed Through, Pass Through Capacitors 410-1111-ND
Feed Through Capacitor 50V 5A Axial

Feed Through Capacitor 50V 5A Axial

Buy Now Datasheet
Filters Feed Through Capacitors -  - Win Source Electronics
Laguna Hills, CA, United States
Filters Feed Through Capacitors
Filters Feed Through Capacitors
Manufacturer: Tusonix a Subsidiary of CTS Electronic Components Category: Filters Feed Through Capacitors Package: Bulk Size / Dimension: 0.156" Dia x 0.110" L (3.96mm x 2.79mm) Voltage - Rated: 50V Insertion Loss: 35dB @ 100MHz Operating Temperature: -55°C ~ 125°C Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Tusonix a Subsidiary of CTS Electronic Components
Category: Filters Feed Through Capacitors
Package: Bulk
Size / Dimension: 0.156" Dia x 0.110" L (3.96mm x 2.79mm)
Voltage - Rated: 50V
Insertion Loss: 35dB @ 100MHz
Operating Temperature: -55°C ~ 125°C
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Capacitors Capacitors
Product Number 410-1111-ND
Product Name Feed Through, Pass Through Capacitors Filters Feed Through Capacitors
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic - 101C154U016ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers