Tusonix, Inc. Feed Through, Pass Through Capacitors 4300-014LF

Description
Feed Through Capacitor 50V 5A Axial
Request a Quote Datasheet
Description
Feed Through Capacitor 50V 5A Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 410-1107-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
410-1107-ND
Feed Through, Pass Through Capacitors 410-1107-ND
Feed Through Capacitor 50V 5A Axial

Feed Through Capacitor 50V 5A Axial

Buy Now Datasheet
Filters Feed Through Capacitors -  - Win Source Electronics
Laguna Hills, CA, United States
Filters Feed Through Capacitors
Filters Feed Through Capacitors
Manufacturer: Tusonix a Subsidiary of CTS Electronic Components Category: Filters Feed Through Capacitors Package: Bulk Size / Dimension: 0.156" Dia x 0.110" L (3.96mm x 2.79mm) Voltage - Rated: 50V Insertion Loss: 45dB @ 100MHz Operating Temperature: -55°C ~ 125°C Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Tusonix a Subsidiary of CTS Electronic Components
Category: Filters Feed Through Capacitors
Package: Bulk
Size / Dimension: 0.156" Dia x 0.110" L (3.96mm x 2.79mm)
Voltage - Rated: 50V
Insertion Loss: 45dB @ 100MHz
Operating Temperature: -55°C ~ 125°C
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Capacitors Capacitors
Product Number 410-1107-ND
Product Name Feed Through, Pass Through Capacitors Filters Feed Through Capacitors
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C562U150DJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5600 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050521500561GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details