Tusonix, Inc. Filters - Feed Through Capacitors 4300-003

Description
Win Source Part Number: 1377464-4300-003 Category: Filters - Feed Through Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Tusonix a Subsidiary of CTS Electronic Components Series: 4300 Package: Bulk Product Status: Active Package / Case: Axial HTSUS: 8548.00.0000 Voltage - Rated: 100V Size / Dimension: 0.156" Dia x 0.110" L (3.96mm x 2.79mm) REACH Status: REACH Unaffected ECCN: EAR99 Insertion Loss: 25dB @ 100MHz Current: 5 A
Request a Quote Datasheet
Description
Win Source Part Number: 1377464-4300-003 Category: Filters - Feed Through Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Tusonix a Subsidiary of CTS Electronic Components Series: 4300 Package: Bulk Product Status: Active Package / Case: Axial HTSUS: 8548.00.0000 Voltage - Rated: 100V Size / Dimension: 0.156" Dia x 0.110" L (3.96mm x 2.79mm) REACH Status: REACH Unaffected ECCN: EAR99 Insertion Loss: 25dB @ 100MHz Current: 5 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Feed Through Capacitors - 1377464-4300-003 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Feed Through Capacitors
1377464-4300-003
Filters - Feed Through Capacitors 1377464-4300-003
Win Source Part Number: 1377464-4300-003 Category: Filters - Feed Through Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Tusonix a Subsidiary of CTS Electronic Components Series: 4300 Package: Bulk Product Status: Active Package / Case: Axial HTSUS: 8548.00.0000 Voltage - Rated: 100V Size / Dimension: 0.156" Dia x 0.110" L (3.96mm x 2.79mm) REACH Status: REACH Unaffected ECCN: EAR99 Insertion Loss: 25dB @ 100MHz Current: 5 A

Win Source Part Number: 1377464-4300-003
Category: Filters - Feed Through Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: Tusonix a Subsidiary of CTS Electronic Components
Series: 4300
Package: Bulk
Product Status: Active
Package / Case: Axial
HTSUS: 8548.00.0000
Voltage - Rated: 100V
Size / Dimension: 0.156" Dia x 0.110" L (3.96mm x 2.79mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Insertion Loss: 25dB @ 100MHz
Current: 5 A

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 4300-003-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
4300-003-ND
Feed Through, Pass Through Capacitors 4300-003-ND
Feed Through Capacitor 100V 5A Axial

Feed Through Capacitor 100V 5A Axial

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Capacitors Capacitors
Product Number 1377464-4300-003 4300-003-ND
Product Name Filters - Feed Through Capacitors Feed Through, Pass Through Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C113T200DD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 0603J0100120KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details