Tusonix, Inc. EMI/RFI Filters (LC, RC Networks) 4253-002LF

Description
LC (Pi) EMI Filter 3rd Order Low Pass 1 Channel C = 0.05µF 10A Axial, Bushing
Request a Quote Datasheet
Description
LC (Pi) EMI Filter 3rd Order Low Pass 1 Channel C = 0.05µF 10A Axial, Bushing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMI/RFI Filters (LC, RC Networks) - 410-1094-ND - DigiKey
Thief River Falls, MN, United States
EMI/RFI Filters (LC, RC Networks)
410-1094-ND
EMI/RFI Filters (LC, RC Networks) 410-1094-ND
LC (Pi) EMI Filter 3rd Order Low Pass 1 Channel C = 0.05µF 10A Axial, Bushing

LC (Pi) EMI Filter 3rd Order Low Pass 1 Channel C = 0.05µF 10A Axial, Bushing

Buy Now Datasheet
Filters EMI/RFI Filters (LC, RC Networks) - 4253-002LF - Win Source Electronics
Laguna Hills, CA, United States
Filters EMI/RFI Filters (LC, RC Networks)
4253-002LF
Filters EMI/RFI Filters (LC, RC Networks) 4253-002LF
Manufacturer: Tusonix a Subsidiary of CTS Electronic Components Category: Filters EMI/RFI Filters (LC, RC Networks) Type: Low Pass Package: Bulk Applications: Data Lines for Mobile Devices Attenuation Value: 75dB @ 100MHz ~ 10GHz Values: C = 0.05µF Operating Temperature: -55°C ~ 125°C Mounting Type: Chassis Mount Package / Case: Axial, Bushing Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Tusonix a Subsidiary of CTS Electronic Components
Category: Filters EMI/RFI Filters (LC, RC Networks)
Type: Low Pass
Package: Bulk
Applications: Data Lines for Mobile Devices
Attenuation Value: 75dB @ 100MHz ~ 10GHz
Values: C = 0.05µF
Operating Temperature: -55°C ~ 125°C
Mounting Type: Chassis Mount
Package / Case: Axial, Bushing
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 410-1094-ND 4253-002LF
Product Name EMI/RFI Filters (LC, RC Networks) Filters EMI/RFI Filters (LC, RC Networks)
Package / Mounting Chassis Mount Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

24Vdc 20A DIN rail mount buffer module - DBM20/E - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 23 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details