LC (Pi) EMI Filter 3rd Order Low Pass 1 Channel C = 1500pF 10A Axial, Bushing, 1 Turret Lead
Manufacturer: Tusonix a Subsidiary of CTS Electronic Components
Category: Filters EMI/RFI Filters (LC, RC Networks)
Package: Bulk
Applications: Data Lines for Mobile Devices
Technology: LC (Pi)
Attenuation Value: 45dB @ 100MHz
Filter Order: 3rd
Operating Temperature: -55°C ~ 125°C
Mounting Type: Chassis Mount
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
FILTER, EMI/RFI, 10A, 1500PF; Filter Applications:General
| DigiKey | Win Source Electronics | Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | 410-1088-ND | 4209-003LF | 4209-003LF | 25M3603 |
| Product Name | EMI/RFI Filters (LC, RC Networks) | Filters EMI/RFI Filters (LC, RC Networks) | EMI Low Pass Filter | Filter, Emi/rfi, 10A, 1500Pf; Filter Applications Tusonix |
| Package / Mounting | Chassis Mount | Chassis Mount |