Tusonix, Inc. Filters EMI/RFI Filters (LC, RC Networks) 4204-000LF

Description
Manufacturer: Tusonix a Subsidiary of CTS Electronic Components Category: Filters EMI/RFI Filters (LC, RC Networks) Type: Low Pass Package: Bulk Applications: Data Lines for Mobile Devices Technology: LC (Pi) Attenuation Value: 45dB @ 100MHz Values: C = 1500pF Operating Temperature: -55°C ~ 125°C Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Tusonix a Subsidiary of CTS Electronic Components Category: Filters EMI/RFI Filters (LC, RC Networks) Type: Low Pass Package: Bulk Applications: Data Lines for Mobile Devices Technology: LC (Pi) Attenuation Value: 45dB @ 100MHz Values: C = 1500pF Operating Temperature: -55°C ~ 125°C Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters EMI/RFI Filters (LC, RC Networks) - 4204-000LF - Win Source Electronics
Laguna Hills, CA, United States
Filters EMI/RFI Filters (LC, RC Networks)
4204-000LF
Filters EMI/RFI Filters (LC, RC Networks) 4204-000LF
Manufacturer: Tusonix a Subsidiary of CTS Electronic Components Category: Filters EMI/RFI Filters (LC, RC Networks) Type: Low Pass Package: Bulk Applications: Data Lines for Mobile Devices Technology: LC (Pi) Attenuation Value: 45dB @ 100MHz Values: C = 1500pF Operating Temperature: -55°C ~ 125°C Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Tusonix a Subsidiary of CTS Electronic Components
Category: Filters EMI/RFI Filters (LC, RC Networks)
Type: Low Pass
Package: Bulk
Applications: Data Lines for Mobile Devices
Technology: LC (Pi)
Attenuation Value: 45dB @ 100MHz
Values: C = 1500pF
Operating Temperature: -55°C ~ 125°C
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category EMI Filters and RFI Filters
Product Number 4204-000LF
Product Name Filters EMI/RFI Filters (LC, RC Networks)
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

CR7856 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line Filter Modules - 486-3-130-965-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Panel Mount
Product Standards CQC, cURus, ENEC
View Details
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60080A-004-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details