CTS Corporation Crystals 416F48033CSR

Description
48MHz ±30ppm Crystal Series 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
48MHz ±30ppm Crystal Series 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 416F48033CSR-ND - DigiKey
Thief River Falls, MN, United States
48MHz ±30ppm Crystal Series 60 Ohms 4-SMD, No Lead

48MHz ±30ppm Crystal Series 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 48.0000MHZ SERIES SMD

CRYSTAL 48.0000MHZ SERIES SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 416F48033CSR-ND 416F48033CSR
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-080-20-4X-DU - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 8 MHz
View Details
3 suppliers
4 Pin Crystal CA4 - CA4-7.3728-20-3050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CA4
Frequency 7.37 MHz
Load Capacitance 20 pF
View Details
Crystal, 32.768Khz, 10Pf, Cylinder; Frequency Nom Micro Crystal - 94M8458 - Newark, An Avnet Company
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
Resonator - SMCE-3225 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details