CTS Corporation Crystals 416F48023ILT

Description
48MHz ±20ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
48MHz ±20ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 416F48023ILT-ND - DigiKey
Thief River Falls, MN, United States
48MHz ±20ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

48MHz ±20ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 48.0000MHZ 12PF SMD

CRYSTAL 48.0000MHZ 12PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 416F48023ILT-ND 416F48023ILT
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm
Load Capacitance 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-18-23B-JTN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers
4 Pin Crystal C5S - C5S-10.78125-6-1515-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 10.78 MHz
Load Capacitance 6 pF
View Details
30 to 200 kHz Tuning Fork Crystal - MS1V-T1K - Micro Crystal AG
Specs
Package / Form Factor Surface Mount; Through Hole
Features / Standards RoHS; Lead-Free
Frequency 0.0300 to 0.2000 MHz
View Details
Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details