CTS Corporation Crystals 416F38422AST

Description
38.4MHz ±20ppm Crystal Series 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
38.4MHz ±20ppm Crystal Series 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 416F38422AST-ND - DigiKey
Thief River Falls, MN, United States
38.4MHz ±20ppm Crystal Series 60 Ohms 4-SMD, No Lead

38.4MHz ±20ppm Crystal Series 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 38.4000MHZ SERIES SMD

CRYSTAL 38.4000MHZ SERIES SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 416F38422AST-ND 416F38422AST
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-7-33B2-CTN-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
4 Pin Crystal C3E - C3E-12.000-12-3030-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 12 MHz
Load Capacitance 12 pF
View Details
2 suppliers
Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TC-QA-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Load Capacitance 12.5 pF
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Crystal Oscillator - SMD-3225 163 series 12.288MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12.29 MHz
View Details