CTS Corporation Crystals 416F38035ADT

Description
38MHz ±30ppm Crystal 18pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
38MHz ±30ppm Crystal 18pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 416F38035ADT-ND - DigiKey
Thief River Falls, MN, United States
38MHz ±30ppm Crystal 18pF 60 Ohms 4-SMD, No Lead

38MHz ±30ppm Crystal 18pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 38.0000MHZ 18PF SMD

CRYSTAL 38.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 416F38035ADT-ND 416F38035ADT
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-110.5-20-20A-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
2 suppliers
Crystal Oscillators - 7960482 - RS Components, Ltd.
Specs
Package / Form Factor Dip14
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-12.5PF-20PPM-TB-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 26MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details