CTS Corporation Crystals 416F38022AKR

Description
38MHz ±20ppm Crystal 8pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
38MHz ±20ppm Crystal 8pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 416F38022AKR-ND - DigiKey
Thief River Falls, MN, United States
38MHz ±20ppm Crystal 8pF 60 Ohms 4-SMD, No Lead

38MHz ±20ppm Crystal 8pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 38.0000MHZ 8PF SMD

CRYSTAL 38.0000MHZ 8PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 416F38022AKR-ND 416F38022AKR
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 20 ppm
Load Capacitance 8 pF 8 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-122.8-20-20A-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-25.000-8-1020-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 25 MHz
Load Capacitance 8 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-7PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Crystal Oscillator - SMD-2520 165 series 24.576MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24.58 MHz
View Details