CTS Corporation Crystals 416F37435AAR

Description
37.4MHz ±30ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
37.4MHz ±30ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 416F37435AAR-ND - DigiKey
Thief River Falls, MN, United States
37.4MHz ±30ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

37.4MHz ±30ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 37.4000MHZ 10PF SMD

CRYSTAL 37.4000MHZ 10PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 416F37435AAR-ND 416F37435AAR
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-122.8-18-5PLX-AGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers
2 Pin Crystal CAA - CAA-25.000-18-3050-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CAA
Frequency 25 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-9PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 25MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details