CTS Corporation Crystals 416F30023CLT

Description
30MHz ±20ppm Crystal 12pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
30MHz ±20ppm Crystal 12pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 416F30023CLT-ND - DigiKey
Thief River Falls, MN, United States
30MHz ±20ppm Crystal 12pF 80 Ohms 4-SMD, No Lead

30MHz ±20ppm Crystal 12pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 30.0000MHZ 12PF SMD

CRYSTAL 30.0000MHZ 12PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 416F30023CLT-ND 416F30023CLT
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm
Load Capacitance 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-2016 168 series 25MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Crystal Units - 8149563P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor HC-49
Features / Standards RoHS
Frequency 32 MHz
View Details
4 Pin Crystal C5S - C5S-9.984375-6-1515-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 9.98 MHz
Load Capacitance 6 pF
View Details